NTE6409
NTE6409
Active
Description:  T-UNIJUNCTION SI
Manufacturer:  NTE Electronics
Datasheet:   NTE6409 Datasheet
History Price: $9.76000
In Stock: 0
NTE6409 Specification
Specification
Part No
NTE6409
Category
Transistors - Programmable Unijunction
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
-
Power Dissipation (Max)
600 mW
Voltage - Output
-
Voltage - Offset (Vt)
-
Current - Gate to Anode Leakage (Igao)
-
Current - Valley (Iv)
18 mA
Current - Peak
2 μA
Package / Case
TO-206AA, TO-18-3 Metal Can
NTE6409 PDF Datasheet
NTE6409 Compare Parts
  • NTE6409 vs NTE6402
  • NTE6409 vs NTE6401
  • NTE6409 vs NTE6400A
  • NTE6409 vs NTE6400
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.