Current - Collector (Ic) (Max)
16 A
2 A
Voltage - Collector Emitter Breakdown (Max)
250 V
150 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
1V @ 50mA, 500A
Current - Collector Cutoff (Max)
500μA
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
60 @ 400mA, 10V
Frequency - Transition
4MHz
5MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220