NTE68
NTE68
Active
Description:  TRANS PNP 250V 16A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE68 Datasheet
History Price: $11.27000
In Stock: 27200
NTE68 vs NTE70
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
16 A
20 A
Voltage - Collector Emitter Breakdown (Max)
250 V
150 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
3V @ 10A, 50A
Current - Collector Cutoff (Max)
500μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
50 @ 20A, 4V
Power - Max
250 W
250 W
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-211MB, TO-63-4, Stud
Supplier Device Package
TO-3
TO-63