Current - Collector (Ic) (Max)
16 A
5 A
Voltage - Collector Emitter Breakdown (Max)
250 V
80 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
1.5V @ 500mA, 5A
Current - Collector Cutoff (Max)
500μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
40 @ 50mA, 5V
Frequency - Transition
4MHz
120MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Chassis, Stud Mount
Package / Case
TO-204AA, TO-3
TO-111-4, Stud
Supplier Device Package
TO-3
TO-111