Current - Collector (Ic) (Max)
20 A
20 A
Voltage - Collector Emitter Breakdown (Max)
150 V
140 V
Vce Saturation (Max) @ Ib, Ic
3V @ 10A, 50A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
10μA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20A, 4V
25 @ 5A, 2V
Frequency - Transition
-
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MB, TO-63-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-63
TO-3