Current - Collector (Ic) (Max)
7 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
300 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
-
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
100 @ 5mA, 10V
Frequency - Transition
30MHz
50MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-59
TO-92L