NTE74
NTE74
Active
Description:  TRANS NPN 100V 7A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE74 Datasheet
History Price: $38.93000
In Stock: 42800
NTE74 Specification
Specification
Part No
NTE74
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
7 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
Power - Max
60 W
Frequency - Transition
30MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-59
NTE74 PDF Datasheet
NTE74 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE74 Description

## Overview of NTE Electronics NTE74

The NTE74 series is a family of logic ICs (integrated circuits) designed for general-purpose digital applications. These devices are primarily used in logic gate functions, providing a reliable solution for various applications, including consumer electronics, industrial equipment, automotive systems, and more. NTE74 logic ICs are produced with standard CMOS technology, ensuring low power consumption, high-speed operation, and robust performance in a wide range of environments.

The NTE74 series includes a variety of standard logic gates, such as AND, OR, NAND, NOR, NOT, XOR, and flip-flops, offering a wide array of options for engineers designing digital circuits. The series also features compatible input and output voltage levels, making them suitable for a broad range of voltage systems, including 3.3V, 5V, and higher voltage applications.

## Key Features

1. Wide Range of Logic Functions
The NTE74 series includes a broad selection of logic gates, flip-flops, and multiplexers, allowing designers to choose from multiple types of standard logic devices to meet their specific circuit requirements. These include:

* AND gates
* OR gates
* NAND gates
* NOR gates
* NOT gates (inverters)
* XOR gates
* JK flip-flops
* D flip-flops
* Multiplexers
These devices can be used in combinational logic circuits, sequential logic systems, and state machines.

2. Low Power Consumption
The NTE74 series ICs utilize CMOS technology, which ensures low quiescent current consumption. This low power consumption is ideal for battery-powered systems and portable electronics, where minimizing energy usage is a priority. Additionally, the low power consumption reduces heat dissipation, improving the longevity and reliability of electronic systems.

3. High-Speed Operation
The NTE74 logic ICs operate at high speeds, providing fast switching times and short propagation delays. This ensures that signals are processed quickly, making the NTE74 family suitable for high-performance systems where speed and responsiveness are critical, such as in microcontroller interfacing and clocking applications.

4. Wide Voltage Range
The NTE74 series operates with a wide input voltage range, typically from 3.3V to 15V, depending on the specific model. This wide voltage compatibility ensures that the devices can be used in various digital systems, ranging from low-voltage logic circuits in modern electronics to higher-voltage industrial applications.

5. High Noise Immunity
CMOS technology inherently provides high noise immunity, making the NTE74 ICs more resilient to noise and electromagnetic interference (EMI) than traditional bipolar logic devices. This makes them suitable for use in environments with high electrical noise, such as industrial machinery and automotive systems.

6. Compact Package Options
The NTE74 series is available in a variety of package types, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and other surface-mount configurations. This allows the ICs to be used in both through-hole and surface-mount applications, offering flexibility in circuit design.

7. Standard Logic Families
The NTE74 series is part of the broader NTE Electronics standard logic family, providing compatibility with other logic ICs from NTE for ease of integration into existing systems. The series is also backward-compatible with other industry-standard logic families, ensuring that designers can mix and match components from different manufacturers without compatibility issues.

8. Temperature Stability
The NTE74 series is designed to operate over a wide temperature range, typically from -40°C to +85°C, with some models able to handle even higher temperatures. This makes the devices suitable for use in automotive, industrial, and aerospace applications, where operating temperatures can vary significantly.

9. Electrostatic Discharge (ESD) Protection
The NTE74 devices come with built-in ESD protection, which helps safeguard the ICs from damage due to electrostatic discharge during handling and operation. This feature enhances the durability and reliability of the devices in a variety of electronic applications.

## Electrical and Performance Specifications

* Supply Voltage (Vcc): Typically 3.3V to 15V
* Operating Temperature Range: -40°C to +85°C (industrial temperature range)
* Input Voltage (Logic High): Typically 2.0V (minimum) for a logic high state
* Input Voltage (Logic Low): Typically 0.8V (maximum) for a logic low state
* Output Voltage (Logic High): Vcc - 0.2V (maximum)
* Output Voltage (Logic Low): 0.4V (maximum)
* Input Current: Typically 1 µA at logic low, < 1 µA at logic high
* Propagation Delay: Typically 5 ns to 30 ns (depending on logic gate type)
* Output Drive Capability: Typically 10mA (for most logic gates)
* Power Consumption: Low (depends on load and switching frequency)
* Logic Family: CMOS (Complementary Metal-Oxide-Semiconductor)
* Package Types: DIP-14, SOIC-14, and other surface-mount configurations
* ESD Protection: ±2kV (min)

## Typical Applications

1. Digital Signal Processing (DSP)
The NTE74 series logic ICs are widely used in digital signal processing systems, where fast and efficient logic operations are necessary. These ICs can perform tasks such as signal conditioning, filtering, and encoding/decoding in DSP circuits.

2. Microcontroller Interface
The NTE74 logic gates are commonly used for interfacing between microcontrollers and other digital components. These ICs help in handling tasks like logic level shifting, signal conditioning, and timing control, ensuring reliable data transmission between components.

3. Clock Generation and Distribution
NTE74 logic ICs are often used in clock generation and distribution circuits. They help in timing synchronization, frequency division, and generation of clock signals required for synchronous systems like microprocessors, memory modules, and communication interfaces.

4. Automotive Electronics
In automotive systems, NTE74 ICs are used for various functions such as power management, sensor interfaces, lighting control, and communications between different control units. Their high-speed operation, wide voltage range, and low power consumption make them ideal for automotive applications.

5. Communication Systems
The NTE74 series ICs are commonly used in communication systems for tasks like multiplexing, encoding, decoding, and error correction. Their high noise immunity and fast switching speed make them suitable for high-speed communication circuits in devices like routers, switches, and telecommunication equipment.

6. Consumer Electronics
These logic ICs are used in a wide range of consumer electronics, including televisions, audio equipment, home automation systems, and personal electronics. They help control various digital functions like signal processing, user interface management, and power control.

7. Industrial Control Systems
NTE74 ICs are frequently used in industrial control systems for tasks such as motor control, sensor interfacing, and logic sequencing. The devices’ robustness and wide temperature tolerance make them ideal for use in harsh industrial environments.

8. Memory Systems
The NTE74 family is useful in memory-related applications, including SRAM, DRAM, and EEPROM memory systems. Logic gates from the NTE74 series can assist in managing address lines, read/write control, and memory access logic.

9. Home Appliances
The NTE74 ICs are used in home appliances like washing machines, refrigerators, and microwave ovens. They are employed in control circuits for timing, sequencing, and monitoring functions in these devices.

10. Test Equipment
The NTE74 series logic ICs are also utilized in test equipment and diagnostic tools, where they are used for generating signals, controlling the timing of tests, and processing data in test setups for electronics and communications systems.

## Advantages

* Low Power Consumption: The CMOS technology ensures minimal power usage, making the NTE74 series ideal for battery-powered and low-power applications.
* High-Speed Operation: These logic gates provide fast switching times and low propagation delays, ensuring high performance in time-critical applications.
* Wide Voltage Compatibility: With an operating voltage range from 3.3V to 15V, these ICs can be integrated into a broad range of digital systems and offer flexibility in system design.
* Compact and Durable Package Options: Available in various package types, including through-hole and surface-mount configurations, making them versatile for both hand-soldering and automated assembly processes.
* Broad Range of Functions: The wide selection of logic gates and flip-flops ensures that the NTE74 series can meet various application needs, from basic logic operations to more complex systems involving timing and signal processing.

## Conclusion

The NTE74 series from NTE Electronics is a highly versatile and reliable family of CMOS logic ICs that offer a broad range of digital logic functions. These ICs are suitable for a wide array of applications, including automotive electronics, industrial control systems, consumer electronics, communication systems, and more. With features such as low power consumption, high-speed operation, and high noise immunity, the NTE74 series is an ideal choice for engineers designing robust and energy-efficient digital circuits. The wide voltage compatibility and available package options further enhance the flexibility and adaptability of these ICs in various electronic systems.
NTE74 Compare Parts
  • NTE74 vs NTE98
  • NTE74 vs NTE97
  • NTE74 vs NTE96
  • NTE74 vs NTE95
  • NTE74 vs NTE94
  • NTE74 vs NTE93
  • NTE74 vs NTE89
  • NTE74 vs NTE88MP
  • NTE74 vs NTE88MCP
  • NTE74 vs NTE88
  • NTE74 vs NTE87MP
  • NTE74 vs NTE87
  • NTE74 vs NTE85
  • NTE74 vs NTE81
  • NTE74 vs NTE75
  • NTE74 vs NTE72
  • NTE74 vs NTE70
  • NTE74 vs NTE68MCP
  • NTE74 vs NTE68
  • NTE74 vs NTE62
  • NTE74 vs NTE61MP
  • NTE74 vs NTE61MCP
  • NTE74 vs NTE61
  • NTE74 vs NTE60MP
  • NTE74 vs NTE60
  • NTE74 vs NTE59
  • NTE74 vs NTE58
  • NTE74 vs NTE53
  • NTE74 vs NTE52
  • NTE74 vs NTE51
  • NTE74 vs NTE48
  • NTE74 vs NTE47
  • NTE74 vs NTE46
  • NTE74 vs NTE399
  • NTE74 vs NTE398
  • NTE74 vs NTE397
  • NTE74 vs NTE396
  • NTE74 vs NTE394
  • NTE74 vs NTE393
  • NTE74 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's