Current - Collector (Ic) (Max)
7 A
4 A
Voltage - Collector Emitter Breakdown (Max)
100 V
400 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
1V @ 1A, 4A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
10 @ 1A, 5V
Frequency - Transition
30MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-220-3
Supplier Device Package
TO-59
TO-220