Current - Collector (Ic) (Max)
7 A
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
140 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
-
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
25 @ 5A, 2V
Frequency - Transition
30MHz
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-59
TO-3