Current - Collector (Ic) (Max)
7 A
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
150 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
3V @ 10A, 50A
Current - Collector Cutoff (Max)
-
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
50 @ 20A, 4V
Frequency - Transition
30MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-210AA, TO-59-4, Stud
TO-211MB, TO-63-4, Stud
Supplier Device Package
TO-59
TO-63