NTE74
NTE74
Active
Description:  TRANS NPN 100V 7A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE74 Datasheet
History Price: $38.93000
In Stock: 42800
NTE74 vs NTE85
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
7 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
30 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
100 @ 50mA, 2V
Power - Max
60 W
625 mW
Frequency - Transition
30MHz
100MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-59
TO-92