NTE74
NTE74
Active
Description:  TRANS NPN 100V 7A TO59
Manufacturer:  NTE Electronics
Datasheet:   NTE74 Datasheet
History Price: $38.93000
In Stock: 42800
NTE74 vs NTE94
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
7 A
5 A
Voltage - Collector Emitter Breakdown (Max)
100 V
300 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 700mA, 7A
800mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2A, 2V
30 @ 1A, 5V
Power - Max
60 W
100 W
Frequency - Transition
30MHz
2.5MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-210AA, TO-59-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-59
TO-3