Current - Collector (Ic) (Max)
500 mA
16 A
Voltage - Collector Emitter Breakdown (Max)
30 V
250 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 30mA, 300mA
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
15nA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
15 @ 8A, 4V
Frequency - Transition
250MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-6 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-99
TO-3