NTE87
NTE87
Active
Description:  TRANS NPN 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE87 Datasheet
History Price: $8.92000
In Stock: 8400
NTE87 vs NTE396
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
10 A
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
350 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
500mV @ 4mA, 50mA
Current - Collector Cutoff (Max)
1mA
20μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
40 @ 20mA, 10V
Power - Max
200 W
1 W
Frequency - Transition
4MHz
15MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-3
TO-39