Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
20 A
Voltage - Collector Emitter Breakdown (Max)
250 V
500 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
3.5V @ 2A, 20A
Current - Collector Cutoff (Max)
1mA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
40 @ 5A, 5V
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3