NTE88MP
NTE88MP
Active
Description:  TRANS PNP 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE88MP Datasheet
History Price: $17.91000
In Stock: 24000
NTE88MP Specification
Specification
Part No
NTE88MP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
Power - Max
200 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE88MP PDF Datasheet
NTE88MP Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE88MP Compare Parts
  • NTE88MP vs NTE98
  • NTE88MP vs NTE97
  • NTE88MP vs NTE96
  • NTE88MP vs NTE95
  • NTE88MP vs NTE94
  • NTE88MP vs NTE93
  • NTE88MP vs NTE89
  • NTE88MP vs NTE88MCP
  • NTE88MP vs NTE88
  • NTE88MP vs NTE87MP
  • NTE88MP vs NTE87
  • NTE88MP vs NTE85
  • NTE88MP vs NTE81
  • NTE88MP vs NTE75
  • NTE88MP vs NTE74
  • NTE88MP vs NTE72
  • NTE88MP vs NTE70
  • NTE88MP vs NTE68MCP
  • NTE88MP vs NTE68
  • NTE88MP vs NTE62
  • NTE88MP vs NTE61MP
  • NTE88MP vs NTE61MCP
  • NTE88MP vs NTE61
  • NTE88MP vs NTE60MP
  • NTE88MP vs NTE60
  • NTE88MP vs NTE59
  • NTE88MP vs NTE58
  • NTE88MP vs NTE53
  • NTE88MP vs NTE52
  • NTE88MP vs NTE51
  • NTE88MP vs NTE48
  • NTE88MP vs NTE47
  • NTE88MP vs NTE46
  • NTE88MP vs NTE399
  • NTE88MP vs NTE398
  • NTE88MP vs NTE397
  • NTE88MP vs NTE396
  • NTE88MP vs NTE394
  • NTE88MP vs NTE393
  • NTE88MP vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's