NTE97
NTE97
Active
Description:  TRANS NPN DARL 400V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE97 Datasheet
History Price: $12.00000
In Stock: 22400
NTE97 vs NTE60MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
20 A
Voltage - Collector Emitter Breakdown (Max)
400 V
140 V
Vce Saturation (Max) @ Ib, Ic
2.9V @ 1A, 10A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
250μA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 2.5A, 5V
25 @ 5A, 2V
Power - Max
150 W
250 W
Frequency - Transition
-
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3