☰
NTS260ESFT3G
NTS260ESFT3G
Obsolete
Description:  DIODE SCHOTTKY 60V 2A SOD123FL
Manufacturer:  onsemi
History Price: $0.44000
In Stock: 10320
NTS260ESFT3G vs NTS260ESFT1G
Manufacturer
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
60 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
650 mV @ 2 A
650 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
12 μA @ 60 V
12 μA @ 60 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123FL
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃