☰
NTS260ESFT3G
NTS260ESFT3G
Obsolete
Description:  DIODE SCHOTTKY 60V 2A SOD123FL
Manufacturer:  onsemi
History Price: $0.44000
In Stock: 1680
NTS260ESFT3G Specification
Specification
Part No
NTS260ESFT3G
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
650 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
12 μA @ 60 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTS260ESFT3G PDF Datasheet
NTS260ESFT3G Related Parts
NTS10100EMFST1G
NTS10100EMFST1G
onsemi
DIODE SCHOTTKY 100V 10A 5DFN
NTS10100EMFST3G
NTS10100EMFST3G
onsemi
DIODE SCHOTTKY 100V 10A 5DFN
NTS10100MFST1G
NTS10100MFST1G
onsemi
DIODE SCHOTTKY 100V 10A 5DFN
NTS10100MFST3G
NTS10100MFST3G
onsemi
DIODE SCHOTTKY 100V 10A 5DFN
NTS10120EMFST1G
NTS10120EMFST1G
onsemi
DIODE SCHOTTKY 120V 10A 5DFN
NTS10120EMFST3G
NTS10120EMFST3G
onsemi
DIODE SCHOTTKY 120V 10A 5DFN
NTS10120MFST1G
NTS10120MFST1G
onsemi
DIODE SCHOTTKY 120V 10A 5DFN
NTS10120MFST3G
NTS10120MFST3G
onsemi
DIODE SCHOTTKY 120V 10A 5DFN
NTS1045EMFST1G
NTS1045EMFST1G
onsemi
DIODE SCHOTTKY 45V 10A 5DFN
NTS1045EMFST3G
NTS1045EMFST3G
onsemi
DIODE SCHOTTKY 45V 10A 5DFN
NTS1045MFST1G
NTS1045MFST1G
onsemi
DIODE SCHOTTKY 45V 10A 5DFN
NTS1045MFST3G
NTS1045MFST3G
onsemi
DIODE SCHOTTKY 45V 10A 5DFN
NTS260ESFT3G Compare Parts
  • NTS260ESFT3G vs NTSV30100SG
  • NTS260ESFT3G vs NTSV30100CTH
  • NTS260ESFT3G vs NTSV30100CTG
  • NTS260ESFT3G vs NTSV20U80CTG
  • NTS260ESFT3G vs NTSV20H120CTG
  • NTS260ESFT3G vs NTSV2080CTG
  • NTS260ESFT3G vs NTSV20120CTG
  • NTS260ESFT3G vs NTSV20100CTH
  • NTS260ESFT3G vs NTST40H120CTG
  • NTS260ESFT3G vs NTST40120CTH
  • NTS260ESFT3G vs NTST30100SG
  • NTS260ESFT3G vs NTSJ60100CTG
  • NTS260ESFT3G vs NTSJ30U80CTG
  • NTS260ESFT3G vs NTSB30U100CT-1G
  • NTS260ESFT3G vs NTSB30100S-1G
  • NTS260ESFT3G vs NTSB30100CT-1G
  • NTS260ESFT3G vs NTSB20U100CTT4G
  • NTS260ESFT3G vs NTSB20120CTG
  • NTS260ESFT3G vs NTSAF345T3G
  • NTS260ESFT3G vs NTS560MFST3G
  • NTS260ESFT3G vs NTS560MFST1G
  • NTS260ESFT3G vs NTS260SFT3G
  • NTS260ESFT3G vs NTS260SFT1G
  • NTS260ESFT3G vs NTS260ESFT1G
  • NTS260ESFT3G vs NTS245SFT3G
  • NTS260ESFT3G vs NTS245SFT1G
  • NTS260ESFT3G vs NTS1545MFST3G
  • NTS260ESFT3G vs NTS1545MFST1G
  • NTS260ESFT3G vs NTS1260MFST3G
  • NTS260ESFT3G vs NTS1260MFST1G
  • NTS260ESFT3G vs NTS1245MFST3G
  • NTS260ESFT3G vs NTS1245MFST1G
  • NTS260ESFT3G vs NTS12120MFST3G
  • NTS260ESFT3G vs NTS12120MFST1G
  • NTS260ESFT3G vs NTS12120EMFST3G
  • NTS260ESFT3G vs NTS12120EMFST1G
  • NTS260ESFT3G vs NTS12100MFST3G
  • NTS260ESFT3G vs NTS12100MFST1G
  • NTS260ESFT3G vs NTS12100EMFST3G
  • NTS260ESFT3G vs NTS12100EMFST1G
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund