Voltage - Off State
600 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
1.3 V
Current - Gate Trigger (Igt) (Max)
50 mA
40 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.55 V
Current - On State (It (AV)) (Max)
-
-
Current - On State (It (RMS)) (Max)
55 A
25 A
Current - Hold (Ih) (Max)
80 mA
80 mA
Current - Off State (Max)
10 μA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
520A @ 50Hz
300A @ 50Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-220-3
Supplier Device Package
TO-3P Insulated
TO-220C