SCT825B
SCT825B
Active
Description:  SCR 800V 25A TO220C
Manufacturer:  SMC Diode Solutions
Datasheet:   SCT825B Datasheet
History Price: $1.71000
In Stock: 3200
SCT825B Specification
Specification
Part No
SCT825B
Category
Thyristors - SCRs
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
800 V
Voltage - Gate Trigger (Vgt) (Max)
1.3 V
Current - Gate Trigger (Igt) (Max)
40 mA
Voltage - On State (Vtm) (Max)
1.55 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
25 A
Current - Hold (Ih) (Max)
80 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A @ 50Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220C
SCT825B PDF Datasheet
SCT825B Related Parts
SCT1225B
SCT1225B
SMC Diode Solutions
SCR 1.2KV 25A TO220B
SCT1255SJ
SCT1255SJ
SMC Diode Solutions
SCR 1.2KV 55A TO247J
SCT1255Z
SCT1255Z
SMC Diode Solutions
SCR 1.2KV 55A TO3P
SCT1275CS
SCT1275CS
SMC Diode Solutions
SCR 1.2KV 75A TO247S
SCT151B-650R
SCT151B-650R
SMC Diode Solutions
SCR 650V 12A TO220B
SCT151K-650R
SCT151K-650R
SMC Diode Solutions
SCR 650V 12A DPAK
SCT151K-800R
SCT151K-800R
SMC Diode Solutions
SCR 800V 12A DPAK
SCT1655SJ
SCT1655SJ
SMC Diode Solutions
SCR 1.6KV 55A TO247J
SCT1675CS
SCT1675CS
SMC Diode Solutions
SCR 1.6KV 75A TO247S
SCT612B
SCT612B
SMC Diode Solutions
SCR 600V 12A TO220C
SCT616B
SCT616B
SMC Diode Solutions
SCR 600V 16A TO220B
SCT640B
SCT640B
SMC Diode Solutions
SCR 600V 40A TO220B
SCT825B Compare Parts
  • SCT825B vs SCT812B
  • SCT825B vs SCT655Z
  • SCT825B vs SCT640B
  • SCT825B vs SCT616B
  • SCT825B vs SCT612B
  • SCT825B vs SCT1675CS
  • SCT825B vs SCT1655SJ
  • SCT825B vs SCT151K-800R
  • SCT825B vs SCT151K-650R
  • SCT825B vs SCT151B-650R
  • SCT825B vs SCT1275CS
  • SCT825B vs SCT1255Z
  • SCT825B vs SCT1255SJ
  • SCT825B vs SCT1225B
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!