Diode Configuration
1 Pair Common Cathode
1 Pair Common Anode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
400 V
Current - Average Rectified (Io) (per Diode)
-
-
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 10 A
1.3 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
45 ns
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 400 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-247-3
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
TO-247AD
ITO-220AB