SDUR2020WT
SDUR2020WT
Active
Description:  DIODE ARRAY GP 200V TO247AD
Manufacturer:  SMC Diode Solutions
Datasheet:   SDUR2020WT Datasheet
History Price: $1.72000
In Stock: 10000
SDUR2020WT Specification
Specification
Part No
SDUR2020WT
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-247-3
Supplier Device Package
TO-247AD
SDUR2020WT PDF Datasheet
SDUR2020WT Related Parts
SDUR1020CT
SDUR1020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1030CT
SDUR1030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1040CT
SDUR1040CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1060CT
SDUR1060CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1520CT
SDUR1520CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1530CT
SDUR1530CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1540CT
SDUR1540CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1560CT
SDUR1560CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1620CT
SDUR1620CT
SMC Diode Solutions
DIODE SCHOTTKY 200V TO220AB
SDUR1640CT
SDUR1640CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR2020CT
SDUR2020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR2030CT
SDUR2030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR2020WT Description
The SMC Diode Solutions SDUR2020WT is a high-performance Schottky diode designed for various applications requiring efficient rectification and fast switching. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The SDUR2020WT is part of the SMC Diode Solutions product line, known for its reliability and efficiency in power management applications. This diode is particularly suitable for use in power supplies, converters, and other electronic circuits where low forward voltage drop and fast recovery time are critical.

## Key Specifications

1. Type: Schottky Diode
2. Maximum Reverse Voltage (VR): 20V
3. Maximum Forward Current (IF): 2A
4. Forward Voltage Drop (VF): Typically 0.45V at IF = 2A
5. Reverse Recovery Time (trr): Very fast, typically in the nanoseconds range, making it ideal for high-frequency applications.
6. Operating Temperature Range: -55°C to +150°C
7. Storage Temperature Range: -55°C to +150°C
8. Package Type: DO-214AA (SMC)
9. Weight: Approximately 0.5 grams
10. Thermal Resistance (Junction to Ambient): Typically around 50°C/W

## Features

- Low Forward Voltage Drop: The SDUR2020WT features a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion applications.
- High Surge Current Capability: This diode can handle high surge currents, making it robust in demanding environments.
- Fast Switching Speed: The Schottky design allows for rapid switching, which is essential in high-frequency applications.
- High Reliability: Designed to meet stringent quality standards, the SDUR2020WT offers high reliability and long operational life.
- RoHS Compliant: The diode is compliant with RoHS regulations, ensuring it is free from hazardous substances.

## Applications

The SDUR2020WT is suitable for a wide range of applications, including but not limited to:

- Power Supply Circuits: Used in AC-DC converters and DC-DC converters for efficient rectification.
- Switching Power Supplies: Ideal for use in switching regulators and power management systems.
- Solar Inverters: Utilized in photovoltaic systems for efficient energy conversion.
- Battery Chargers: Employed in battery management systems for fast charging applications.
- LED Drivers: Suitable for driving LED circuits where efficiency is paramount.

## Conclusion

The SMC Diode Solutions SDUR2020WT is a versatile and efficient Schottky diode that meets the demands of modern electronic applications. With its low forward voltage drop, fast switching capabilities, and high reliability, it is an excellent choice for engineers looking to enhance the performance of their power management systems. Whether in consumer electronics, industrial applications, or renewable energy systems, the SDUR2020WT provides a reliable solution for efficient rectification and power conversion.
SDUR2020WT Compare Parts
  • SDUR2020WT vs SDURF3060CT
  • SDUR2020WT vs SDURF3040CTR
  • SDUR2020WT vs SDURF3040CT
  • SDUR2020WT vs SDURF3030CTR
  • SDUR2020WT vs SDURF3030CT
  • SDUR2020WT vs SDURF3020CTR
  • SDUR2020WT vs SDURF3020CT
  • SDUR2020WT vs SDURF2060CTR
  • SDUR2020WT vs SDURF2060CT
  • SDUR2020WT vs SDURF2040CTR
  • SDUR2020WT vs SDURF2040CT
  • SDUR2020WT vs SDURF2030CTR
  • SDUR2020WT vs SDURF2030CT
  • SDUR2020WT vs SDURF2020CTR
  • SDUR2020WT vs SDURF2020CT
  • SDUR2020WT vs SDURF1540CTR
  • SDUR2020WT vs SDURF1540CT
  • SDUR2020WT vs SDURF1530CTR
  • SDUR2020WT vs SDURF1530CT
  • SDUR2020WT vs SDURF1520CTR
  • SDUR2020WT vs SDURF1520CT
  • SDUR2020WT vs SDURF10H60CT
  • SDUR2020WT vs SDURF1060CTR
  • SDUR2020WT vs SDURF1060CT
  • SDUR2020WT vs SDURF1040CTR
  • SDUR2020WT vs SDURF1040CT
  • SDUR2020WT vs SDURF1030CTR
  • SDUR2020WT vs SDURF1030CT
  • SDUR2020WT vs SDURF1020CTR
  • SDUR2020WT vs SDURF1020CT
  • SDUR2020WT vs SDURD1560CT
  • SDUR2020WT vs SDURD1540CT
  • SDUR2020WT vs SDURD1530CT
  • SDUR2020WT vs SDURD1040CT
  • SDUR2020WT vs SDURD1030CT
  • SDUR2020WT vs SDURD1020CT
  • SDUR2020WT vs SDURB3060CT
  • SDUR2020WT vs SDURB3040CT
  • SDUR2020WT vs SDURB3030CT
  • SDUR2020WT vs SDURB3020CT
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.