SICR5650
SICR5650
Active
Description:  DIODE SIL CARB 650V 5A TO220AC
Manufacturer:  SMC Diode Solutions
Datasheet:   SICR5650 Datasheet
History Price: $2.95000
In Stock: 28800
SICR5650 vs SICRB101200
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
1200 V
Current - Average Rectified (Io)
5A
10A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 5 A
1.8 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
60 μA @ 650 V
100 μA @ 1200 V
Capacitance @ Vr, F
-
640pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220AC
D2PAK
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃