SICR5650
SICR5650
Active
Description:  DIODE SIL CARB 650V 5A TO220AC
Manufacturer:  SMC Diode Solutions
Datasheet:   SICR5650 Datasheet
History Price: $2.95000
In Stock: 31220
SICR5650 Specification
Specification
Part No
SICR5650
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
Current - Average Rectified (Io)
5A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 5 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
60 μA @ 650 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
SICR5650 PDF Datasheet
SICR5650 Related Parts
SIC05120B-BP
SIC05120B-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 5A TO220AC
SIC0860P-BP
SIC0860P-BP
Micro Commercial Components
DIODE SIL CARB 650V 8A TO220AC
SIC0860PL8-TP
SIC0860PL8-TP
Micro Commercial Components
DIODE SIL CARB 650V 8A DFN8080A
SIC10120PTA-BP
SIC10120PTA-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 10A TO247AD
SIC1060P-BP
SIC1060P-BP
Micro Commercial Components
DIODE SIL CARB 650V 10A TO220AC
SIC20120PTA-BP
SIC20120PTA-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 10A TO247-3
SICB0860P-TP
SICB0860P-TP
Micro Commercial Components
DIODE SIL CARBIDE 650V 8A D2PAK
SICB1060P-TP
SICB1060P-TP
Micro Commercial Components
DIODE SIL CARBIDE 650V 10A D2PAK
SICB20120Y-TP
SICB20120Y-TP
Micro Commercial Components
DIODE GEN PURP 1.2KV 20A D2PAK
SICF0860P-BP
SICF0860P-BP
Micro Commercial Components
DIODE SIL CARB 650V 8A ITO220AC
SICF1060P-BP
SICF1060P-BP
Micro Commercial Components
DIODE SIL CARB 650V 10A ITO220AC
SICR101200
SICR101200
SMC Diode Solutions
DIODE SIL CARB 1.2KV 10A TO220AC
SICR5650 Compare Parts
  • SICR5650 vs SICU0260B-TP
  • SICR5650 vs SICU02120B-TP
  • SICR5650 vs SICRS50650WT
  • SICR5650 vs SICRF6650
  • SICR5650 vs SICRF5650
  • SICR5650 vs SICRF101200
  • SICR5650 vs SICRD6650
  • SICR5650 vs SICRD5650
  • SICR5650 vs SICRD10650CT
  • SICR5650 vs SICRD101200
  • SICR5650 vs SICRB6650
  • SICR5650 vs SICRB5650
  • SICR5650 vs SICRB20650A
  • SICR5650 vs SICRB12650
  • SICR5650 vs SICRB10650CT
  • SICR5650 vs SICRB101200
  • SICR5650 vs SICR6650
  • SICR5650 vs SICR40650WT
  • SICR5650 vs SICR20650WT
  • SICR5650 vs SICR10650CT
  • SICR5650 vs SICR10650
  • SICR5650 vs SICR101200
  • SICR5650 vs SICF1060P-BP
  • SICR5650 vs SICF0860P-BP
  • SICR5650 vs SICB20120Y-TP
  • SICR5650 vs SICB1060P-TP
  • SICR5650 vs SICB0860P-TP
  • SICR5650 vs SIC20120PTA-BP
  • SICR5650 vs SIC1060P-BP
  • SICR5650 vs SIC10120PTA-BP
  • SICR5650 vs SIC0860PL8-TP
  • SICR5650 vs SIC0860P-BP
  • SICR5650 vs SIC05120B-BP
  • SICR5650 vs SICU1060P-TP
  • SICR5650 vs SICU0860P-TP
  • SICR5650 vs SICRF10650CT
  • SICR5650 vs SICRF10650
  • SICR5650 vs SICPT40120Y-BP
  • SICR5650 vs SIC1060PL8-TP
  • SICR5650 vs SIC1060A-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.