Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
40 V
30 V
Current - Continuous Drain (Id) @ 25℃
80A (Tc)
85A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
3.8mOhm @ 58.5A, 10V
2.4mOhm @ 110A, 10V
Vgs(th) (Max) @ Id
2.5V @ 1mA
2.5V @ 1.5mA
Gate Charge (Qg) (Max) @ Vgs
63.2 nC @ 10 V
94.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
3910 pF @ 25 V
6200 pF @ 15 V
Power Dissipation (Max)
116W (Tc)
135W (Tc)
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-263
TO-263
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB