SKI04033
SKI04033
Obsolete
Description:  MOSFET N-CH 40V 80A TO263
Manufacturer:  Sanken Electric
Datasheet:   SKI04033 Datasheet
History Price: $1.35000
In Stock: 30400
SKI04033 Specification
Specification
Part No
SKI04033
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Sanken Electric
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
40 V
Current - Continuous Drain (Id) @ 25℃
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
3.8mOhm @ 58.5A, 10V
Vgs(th) (Max) @ Id
2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
63.2 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
3910 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
116W (Tc)
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-263
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
SKI04033 PDF Datasheet
SKI04033 Related Parts
SKI03021
SKI03021
Sanken Electric
MOSFET N-CH 30V 85A TO263-3
SKI03036
SKI03036
Sanken Electric
MOSFET N-CH 30V 80A TO263
SKI03063
SKI03063
Sanken Electric
MOSFET N-CH 30V 40A TO263
SKI03087
SKI03087
Sanken Electric
MOSFET N-CH 30V 40A TO263
SKI04024
SKI04024
Sanken Electric
MOSFET N-CH 40V 85A TO263
SKI04044
SKI04044
Sanken Electric
MOSFET N-CH 40V 80A TO263
SKI06048
SKI06048
Sanken Electric
MOSFET N-CH 60V 85A TO263
SKI06073
SKI06073
Sanken Electric
MOSFET N-CH 60V 78A TO263
SKI06106
SKI06106
Sanken Electric
MOSFET N-CH 60V 57A TO263
SKI07074
SKI07074
Sanken Electric
MOSFET N-CH 75V 85A TO263
SKI07114
SKI07114
Sanken Electric
MOSFET N-CH 75V 62A TO263
SKI07171
SKI07171
Sanken Electric
MOSFET N-CH 75V 46A TO263
SKI04033 Compare Parts
  • SKI04033 vs SKI10195
  • SKI04033 vs SKI10123
  • SKI04033 vs SKI07171
  • SKI04033 vs SKI07114
  • SKI04033 vs SKI07074
  • SKI04033 vs SKI06106
  • SKI04033 vs SKI06073
  • SKI04033 vs SKI06048
  • SKI04033 vs SKI04044
  • SKI04033 vs SKI04024
  • SKI04033 vs SKI03087
  • SKI04033 vs SKI03063
  • SKI04033 vs SKI03036
  • SKI04033 vs SKI03021
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate