Packaging
Tape & Reel (TR)
Bulk
Current - Collector (Ic) (Max)
1.5 A
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
160 @ 100mA, 1V
Frequency - Transition
100MHz
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
SOT-23
TO-92-3