SS8050
SS8050
Active
Description:  TRANS NPN 25V 1.5A SOT23
Manufacturer:  MDD
Datasheet:   SS8050 Datasheet
History Price: $0.08500
In Stock: 2800
SS8050 Specification
Specification
Part No
SS8050
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
MDD
Series
SOT-23
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
Power - Max
300 mW
Frequency - Transition
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SS8050 PDF Datasheet
SS8050 Related Parts
SS8050-C-AP
SS8050-C-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-C-BP
SS8050-C-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-AP
SS8050-D-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-BP
SS8050-D-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-G
SS8050-G
Comchip Technology
TRANS NPN 25V 1.5A SOT23-3
SS8050-H
SS8050-H
Yangjie Technology
TRANS NPN 25V 1.5A SOT23
SS8050BBU
SS8050BBU
Fairchild Semiconductor
TRANS NPN 25V 1.5A TO92-3
SS8050BBU
SS8050BBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050BBU-ON
SS8050BBU-ON
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CBU
SS8050CBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CTA
SS8050CTA
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DBU
SS8050DBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050 Compare Parts
  • SS8050 vs SS8550DTA
  • SS8050 vs SS8550DBU
  • SS8050 vs SS8550CTA
  • SS8050 vs SS8550CBU
  • SS8050 vs SS8550BTA
  • SS8050 vs SS8550BTA
  • SS8050 vs SS8550BBU
  • SS8050 vs SS8550BBU
  • SS8050 vs SS8550-H
  • SS8050 vs SS8550-D-BP
  • SS8050 vs SS8550-D-AP
  • SS8050 vs SS8550-C-BP
  • SS8050 vs SS8550-C-AP
  • SS8050 vs SS8050DTA
  • SS8050 vs SS8050DBU
  • SS8050 vs SS8050CTA
  • SS8050 vs SS8050CBU
  • SS8050 vs SS8050BBU-ON
  • SS8050 vs SS8050BBU
  • SS8050 vs SS8050BBU
  • SS8050 vs SS8050-H
  • SS8050 vs SS8050-G
  • SS8050 vs SS8050-D-BP
  • SS8050 vs SS8050-D-AP
  • SS8050 vs SS8050-C-BP
  • SS8050 vs SS8050-C-AP
  • SS8050 vs SS8550-M
  • SS8050 vs SS8550-LQ
  • SS8050 vs SS8550-L
  • SS8050 vs SS8550-HQ
  • SS8050 vs SS8550-H
  • SS8050 vs SS8050W-L
  • SS8050 vs SS8050W-H
  • SS8050 vs SS8050-M
  • SS8050 vs SS8050-LQ
  • SS8050 vs SS8050-L
  • SS8050 vs SS8050-HQ
  • SS8050 vs SS8050-H
  • SS8050 vs SS8550
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!