TIP30
TIP30
Obsolete
Description:  TRANS PNP 40V 1A TO220
Manufacturer:  onsemi
Datasheet:   TIP30 Datasheet
History Price: $0.14000
In Stock: 36800
TIP30 vs TIP48
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
300 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
300μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
30 @ 300mA, 10V
Power - Max
2 W
40 W
Frequency - Transition
3MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220