Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi TIP30
TIP30
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 40V 1A TO220
Manufacturer:
onsemi
Datasheet:
TIP30 Datasheet
History Price: $0.14000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIP30 Specification
Specification
Part No
TIP30
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
Current - Collector Cutoff (Max)
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP30 PDF Datasheet
TIP30 Datasheet
Click and Download: TIP30 Datasheet
TIP30 Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP30 Compare Parts
TIP30 vs TIP50G
TIP30 vs TIP50
TIP30 vs TIP50
TIP30 vs TIP50
TIP30 vs TIP49TU
TIP30 vs TIP49 TR
TIP30 vs TIP49 SL
TIP30 vs TIP49
TIP30 vs TIP49
TIP30 vs TIP49
TIP30 vs TIP49
TIP30 vs TIP49
TIP30 vs TIP48TU
TIP30 vs TIP48TU
TIP30 vs TIP48G
TIP30 vs TIP48
TIP30 vs TIP48
TIP30 vs TIP48
TIP30 vs TIP48
TIP30 vs TIP47TU
TIP30 vs TIP47TU
TIP30 vs TIP47G
TIP30 vs TIP47-BP
TIP30 vs TIP47 SL
TIP30 vs TIP47
TIP30 vs TIP47
TIP30 vs TIP47
TIP30 vs TIP47
TIP30 vs TIP47
TIP30 vs TIP42G
TIP30 vs TIP42CTU
TIP30 vs TIP42CTU
TIP30 vs TIP42CN
TIP30 vs TIP42CG
TIP30 vs TIP42C-BP
TIP30 vs TIP42C SL PBFREE
TIP30 vs TIP42C PBFREE
TIP30 vs TIP42C
TIP30 vs TIP42C
TIP30 vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.