Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
350 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
300μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
30 @ 300mA, 10V
Frequency - Transition
3MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220-3