☰
TIP34C
TIP34C
Active
Description:  TRANS PNP 100V 10A TO218
Manufacturer:  NTE Electronics
Datasheet:   TIP34C Datasheet
History Price: $2.40000
In Stock: 44920
TIP34C vs TIP48
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
1 A
Voltage - Collector Emitter Breakdown (Max)
100 V
300 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
-
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 3A, 4V
30 @ 300mA, 10V
Power - Max
80 W
40 W
Frequency - Transition
3MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-220-3
Supplier Device Package
TO-218
TO-220