☰
TIP48
TIP48
Active
Description:  TRANS NPN 300V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   TIP48 Datasheet
History Price: $0.92000
In Stock: 31360
TIP48 Specification
Specification
Part No
TIP48
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
40 W
Frequency - Transition
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP48 PDF Datasheet
TIP48 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP48 Description
The NTE Electronics TIP48 is a high-power NPN transistor designed for various applications in electronic circuits, particularly in power amplification and switching. This transistor is known for its robustness, high current handling capability, and versatility, making it suitable for a wide range of applications, including audio amplifiers, power supplies, and motor control circuits.

## Overview

The TIP48 is a silicon NPN power transistor that is designed to operate in the linear region and can also be used for switching applications. It is particularly valued for its ability to handle high currents and voltages, making it a popular choice in power electronics. The device is housed in a TO-220 package, which provides good thermal performance and allows for easy heat dissipation.

## Key Specifications

1. Type:
- NPN Power Transistor

2. Collector-Emitter Voltage (Vce):
- Maximum rating of 100V, allowing it to be used in high-voltage applications.

3. Collector-Base Voltage (Vcb):
- Maximum rating of 100V, providing additional voltage handling capability.

4. Emitter-Base Voltage (Veb):
- Maximum rating of 5V, which is typical for NPN transistors.

5. Collector Current (Ic):
- Continuous collector current rating of up to 10A, making it suitable for high-current applications.

6. Power Dissipation (Pd):
- Maximum power dissipation of 65W at a case temperature of 25°C, which can be increased with proper heat sinking.

7. DC Current Gain (hFE):
- The DC current gain (hFE) ranges from 20 to 150 at a collector current of 4A, providing good amplification characteristics.

8. Transition Frequency (fT):
- The transition frequency is typically around 2 MHz, indicating the frequency range over which the transistor can operate effectively.

9. Thermal Resistance:
- The thermal resistance from junction to case is approximately 5°C/W, which is important for thermal management in high-power applications.

10. Package Type:
- The TIP48 is available in a TO-220 package, which is designed for easy mounting and effective heat dissipation.

## Applications

The NTE TIP48 is suitable for a variety of applications, including:

- Audio Amplifiers: Used in audio power amplifiers to drive speakers and provide high-quality sound output.
- Power Supplies: Employed in linear and switching power supplies for voltage regulation and current amplification.
- Motor Control: Utilized in motor driver circuits for controlling DC motors in various applications, including robotics and industrial machinery.
- Switching Applications: Can be used as a switch in various electronic circuits, allowing for the control of larger loads with smaller control signals.
- Signal Amplification: Suitable for amplifying weak signals in various electronic devices.

## Conclusion

The NTE Electronics TIP48 is a versatile and reliable NPN power transistor that offers high current and voltage handling capabilities, making it an excellent choice for a wide range of electronic applications. Its robust design, combined with good thermal performance and amplification characteristics, allows engineers and designers to implement effective solutions in power amplification, switching, and motor control. With its TO-220 package, the TIP48 is easy to integrate into various circuit designs, making it a valuable component in the field of electronics.
TIP48 Compare Parts
  • TIP48 vs TIP50G
  • TIP48 vs TIP50
  • TIP48 vs TIP50
  • TIP48 vs TIP50
  • TIP48 vs TIP49TU
  • TIP48 vs TIP49 TR
  • TIP48 vs TIP49 SL
  • TIP48 vs TIP49
  • TIP48 vs TIP49
  • TIP48 vs TIP49
  • TIP48 vs TIP49
  • TIP48 vs TIP49
  • TIP48 vs TIP48TU
  • TIP48 vs TIP48TU
  • TIP48 vs TIP48G
  • TIP48 vs TIP47TU
  • TIP48 vs TIP47TU
  • TIP48 vs TIP47G
  • TIP48 vs TIP47-BP
  • TIP48 vs TIP47 SL
  • TIP48 vs TIP47
  • TIP48 vs TIP47
  • TIP48 vs TIP47
  • TIP48 vs TIP47
  • TIP48 vs TIP47
  • TIP48 vs TIP42G
  • TIP48 vs TIP42CTU
  • TIP48 vs TIP42CTU
  • TIP48 vs TIP42CN
  • TIP48 vs TIP42CG
  • TIP48 vs TIP42C-BP
  • TIP48 vs TIP42C SL PBFREE
  • TIP48 vs TIP42C PBFREE
  • TIP48 vs TIP42C
  • TIP48 vs TIP42C
  • TIP48 vs TIP42C
  • TIP48 vs TIP42C
  • TIP48 vs TIP42BG
  • TIP48 vs TIP42B-BP
  • TIP48 vs TIP42B PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund