Current - Collector (Ic) (Max)
1 A
6 A
Voltage - Collector Emitter Breakdown (Max)
300 V
100 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
1mA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
15 @ 3A, 4V
Frequency - Transition
10MHz
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB