TIP48
TIP48
Active
Description:  TRANS NPN 300V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   TIP48 Datasheet
History Price: $0.92000
In Stock: 16400
TIP48 vs TIP49 SL
Part No
Series
-
-
Packaging
Bag
Tube
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
300 V
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
30 @ 300mA, 10V
Power - Max
40 W
40 W
Frequency - Transition
10MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220-3