TN2404K-T1-E3
TN2404K-T1-E3
Active
Description:  MOSFET N-CH 240V 200MA SOT23-3
Manufacturer:  Vishay
History Price: $0.92000
In Stock: 43960
TN2404K-T1-E3 vs TN2524N8-G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
240 V
240 V
Current - Continuous Drain (Id) @ 25℃
200mA (Ta)
360mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
2.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
4Ohm @ 300mA, 10V
6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2V @ 250μA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
8 nC @ 10 V
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
125 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
360mW (Ta)
1.6W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-3 (TO-236)
TO-243AA (SOT-89)
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA