TN2524N8-G
TN2524N8-G
Active
Description:  MOSFET N-CH 240V 360MA TO243AA
Manufacturer:  Microchip Technology
Datasheet:   TN2524N8-G Datasheet
History Price: $1.09000
In Stock: 23580
TN2524N8-G Specification
Specification
Part No
TN2524N8-G
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
240 V
Current - Continuous Drain (Id) @ 25℃
360mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
125 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
1.6W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-243AA (SOT-89)
Package / Case
TO-243AA
TN2524N8-G PDF Datasheet
TN2524N8-G Related Parts
TN2106K1-G
TN2106K1-G
Microchip Technology
MOSFET N-CH 60V 280MA TO236AB
TN2106N3-G
TN2106N3-G
Microchip Technology
MOSFET N-CH 60V 300MA TO92-3
TN2124K1-G
TN2124K1-G
Microchip Technology
MOSFET N-CH 240V 134MA TO236AB
TN2130K1-G
TN2130K1-G
Microchip Technology
MOSFET N-CH 300V 85MA TO236AB
TN2130K1-G-VAO
TN2130K1-G-VAO
Microchip Technology
MOSFET N-CH 300V 85MA SOT23-3
TN2404K-T1-E3
TN2404K-T1-E3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2404K-T1-GE3
TN2404K-T1-GE3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2425N8-G
TN2425N8-G
Microchip Technology
MOSFET N-CH 250V 480MA SOT89-3
TN2435N8-G
TN2435N8-G
Microchip Technology
MOSFET N-CH 350V 365MA TO243AA
TN2501N8-G
TN2501N8-G
Microchip Technology
MOSFET N-CH 18V 400MA TO243AA
TN2504N8-G
TN2504N8-G
Microchip Technology
MOSFET N-CH 40V 890MA TO243AA
TN2510N8-G
TN2510N8-G
Microchip Technology
MOSFET N-CH 100V 730MA TO243AA
TN2524N8-G Description
Overview of Microchip Technology TN2524N8-G

The Microchip Technology TN2524N8-G is a versatile and highly integrated dual timer IC designed for a variety of timing and control applications. This device is particularly suitable for use in consumer electronics, industrial automation, and automotive systems where precise timing and control are essential. The TN2524N8-G combines multiple features that enhance its functionality and ease of use, making it an ideal choice for engineers looking to implement reliable timing solutions in their designs.

Key Specifications

- Timer Configuration: The TN2524N8-G features two independent timer circuits, allowing for flexible timing applications. Each timer can be configured in either monostable or astable mode.
- Operating Voltage: The device operates within a supply voltage range of 4.5V to 15V, making it compatible with a wide variety of power supply configurations.
- Timing Range: The timing range for the monostable mode can be adjusted from 0.1 ms to several hours, depending on the external resistor and capacitor values used in the circuit.
- Output Type: The TN2524N8-G provides a TTL-compatible output, which allows for easy interfacing with other digital logic devices.
- Temperature Range: The operating temperature range is specified from -40°C to +85°C, ensuring reliable performance in harsh environments.
- Package Type: It is available in an 8-pin DIP (Dual In-line Package), which provides a compact and easy-to-mount solution for various applications.

Features and Benefits

- Dual Timer Functionality: The dual timer configuration allows for simultaneous timing operations, making it suitable for applications that require multiple timing functions without the need for additional components.
- Adjustable Timing: The timing intervals can be easily adjusted by changing the external resistor and capacitor values, providing flexibility for different application requirements.
- Low Power Consumption: The TN2524N8-G is designed for low power operation, making it ideal for battery-powered applications where energy efficiency is critical.
- Ease of Use: The device is designed for straightforward implementation, with a simple pin configuration and minimal external components required for operation.
- Robust Performance: With its wide operating voltage and temperature ranges, the TN2524N8-G is suitable for a variety of environments, ensuring reliable performance in diverse applications.

Applications

The Microchip Technology TN2524N8-G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in timers for appliances, remote controls, and other consumer devices where precise timing is essential.
- Industrial Automation: Ideal for control systems, process timers, and automation equipment requiring reliable timing functions.
- Automotive Systems: Can be utilized in automotive applications for timing functions in lighting systems, alarms, and other electronic controls.
- Test Equipment: Suitable for use in test and measurement devices where accurate timing and control are necessary for calibration and testing.

Conclusion

The Microchip Technology TN2524N8-G is a robust and versatile timer IC that meets the demands of modern timing applications. With its dual timer functionality, adjustable timing ranges, and low power consumption, it provides an excellent solution for engineers looking to implement efficient and reliable timing systems. Its wide range of applications, combined with its reliable performance and ease of integration, makes the TN2524N8-G a valuable component in the evolving landscape of timing and control technology.
TN2524N8-G Compare Parts
  • TN2524N8-G vs TN2640K4-G
  • TN2524N8-G vs TN2540N8-G
  • TN2524N8-G vs TN2540N3-G-P002
  • TN2524N8-G vs TN2540N3-G
  • TN2524N8-G vs TN2510N8-G
  • TN2524N8-G vs TN2504N8-G
  • TN2524N8-G vs TN2501N8-G
  • TN2524N8-G vs TN2435N8-G
  • TN2524N8-G vs TN2425N8-G
  • TN2524N8-G vs TN2404K-T1-GE3
  • TN2524N8-G vs TN2404K-T1-E3
  • TN2524N8-G vs TN2130K1-G-VAO
  • TN2524N8-G vs TN2130K1-G
  • TN2524N8-G vs TN2124K1-G
  • TN2524N8-G vs TN2106N3-G
  • TN2524N8-G vs TN2106K1-G
  • TN2524N8-G vs TN2640LG-G
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received