TN2540N3-G
TN2540N3-G
Active
Description:  MOSFET N-CH 400V 175MA TO92-3
Manufacturer:  Microchip Technology
Datasheet:   TN2540N3-G Datasheet
History Price: $1.48000
In Stock: 49240
TN2540N3-G vs TN2501N8-G
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
400 V
18 V
Current - Continuous Drain (Id) @ 25℃
175mA (Tj)
400mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
1.2V, 3V
Rds On (Max) @ Id, Vgs
12Ohm @ 500mA, 10V
2.5Ohm @ 200mA, 3V
Vgs(th) (Max) @ Id
2V @ 1mA
1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
125 pF @ 25 V
110 pF @ 15 V
FET Feature
-
-
Power Dissipation (Max)
1W (Ta)
1.6W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-92-3
TO-243AA (SOT-89)
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-243AA