TN2501N8-G
TN2501N8-G
Active
Description:  MOSFET N-CH 18V 400MA TO243AA
Manufacturer:  Microchip Technology
Datasheet:   TN2501N8-G Datasheet
History Price: $1.18001
In Stock: 46600
TN2501N8-G Specification
Specification
Part No
TN2501N8-G
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
18 V
Current - Continuous Drain (Id) @ 25℃
400mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
1.2V, 3V
Rds On (Max) @ Id, Vgs
2.5Ohm @ 200mA, 3V
Vgs(th) (Max) @ Id
1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
110 pF @ 15 V
FET Feature
-
Power Dissipation (Max)
1.6W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TO-243AA (SOT-89)
Package / Case
TO-243AA
TN2501N8-G PDF Datasheet
TN2501N8-G Related Parts
TN2106K1-G
TN2106K1-G
Microchip Technology
MOSFET N-CH 60V 280MA TO236AB
TN2106N3-G
TN2106N3-G
Microchip Technology
MOSFET N-CH 60V 300MA TO92-3
TN2124K1-G
TN2124K1-G
Microchip Technology
MOSFET N-CH 240V 134MA TO236AB
TN2130K1-G
TN2130K1-G
Microchip Technology
MOSFET N-CH 300V 85MA TO236AB
TN2130K1-G-VAO
TN2130K1-G-VAO
Microchip Technology
MOSFET N-CH 300V 85MA SOT23-3
TN2404K-T1-E3
TN2404K-T1-E3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2404K-T1-GE3
TN2404K-T1-GE3
Vishay
MOSFET N-CH 240V 200MA SOT23-3
TN2425N8-G
TN2425N8-G
Microchip Technology
MOSFET N-CH 250V 480MA SOT89-3
TN2435N8-G
TN2435N8-G
Microchip Technology
MOSFET N-CH 350V 365MA TO243AA
TN2504N8-G
TN2504N8-G
Microchip Technology
MOSFET N-CH 40V 890MA TO243AA
TN2510N8-G
TN2510N8-G
Microchip Technology
MOSFET N-CH 100V 730MA TO243AA
TN2524N8-G
TN2524N8-G
Microchip Technology
MOSFET N-CH 240V 360MA TO243AA
TN2501N8-G Description
Introduction to Microchip Technology TN2501N8-G

The Microchip Technology TN2501N8-G is a high-performance, low-power, 8-bit microcontroller designed for a wide range of embedded applications. This device belongs to the PIC16 family and is known for its versatility, ease of use, and robust performance in various environments. The TN2501N8-G is particularly suitable for applications requiring efficient control solutions, such as consumer electronics, automotive systems, and industrial automation.

Key Specifications

- Microcontroller Architecture: 8-bit PIC
- Operating Voltage Range: 2.0V to 5.5V
- Maximum Clock Speed: 20 MHz
- Program Memory (Flash): 1 KB
- Data Memory (RAM): 64 bytes
- EEPROM Memory: 128 bytes
- Number of I/O Pins: 13
- Timer Modules:
- Timer0: 8-bit timer/counter with programmable prescaler
- Timer1: 16-bit timer/counter
- ADC Resolution: 10-bit (up to 4 channels)
- PWM Output Channels: Up to 2
- Operating Temperature Range: -40°C to +125°C

Functional Description

The TN2501N8-G microcontroller features an architecture that allows for efficient processing and control tasks. With its built-in Flash memory, the device can store programs and data effectively while providing the flexibility for code updates in the field. The microcontroller supports various modes of operation, making it suitable for different application requirements.

The integrated analog-to-digital converter (ADC) allows for seamless interfacing with analog sensors, enabling the microcontroller to process real-world signals effectively. Additionally, the PWM output capability makes it ideal for motor control applications or LED dimming solutions.

Electrical Characteristics

The electrical performance of the TN2501N8-G is characterized by:
- A wide operating voltage range of 2.0V to 5.5V ensures compatibility with various power supply configurations.
- The maximum clock speed of up to 20 MHz provides sufficient processing power for most embedded applications.
- Low power consumption is a significant advantage, especially in battery-operated devices where energy efficiency is critical.

Thermal Characteristics

Designed to operate in a wide temperature range from -40°C to +125°C, the TN2501N8-G is well-suited for use in harsh environments. This thermal robustness ensures reliability in automotive applications or industrial settings where temperature variations can be extreme.

Applications

The versatility of the TN2501N8-G makes it suitable for numerous applications:
- Consumer Electronics: Ideal for remote controls, home automation systems, and small appliances.
- Automotive Systems: Can be used in body control modules or sensor interfaces due to its robust nature.
- Industrial Automation: Suitable for controlling machinery and processing data from sensors in factory settings.
- IoT Devices: With its low power consumption and efficient processing capabilities, it can be integrated into Internet of Things devices.

Development Tools and Support

Microchip Technology provides a comprehensive suite of development tools and resources for the TN2501N8-G microcontroller:
- MPLAB X Integrated Development Environment (IDE): A powerful platform for coding, debugging, and programming.
- XC8 Compiler: Optimized C compiler that allows developers to write efficient code easily.
- Extensive Libraries: Application libraries are available that simplify common tasks such as communication protocols and sensor interfacing.

Conclusion

In summary, the Microchip Technology TN2501N8-G microcontroller offers a flexible and reliable solution for a variety of embedded applications. Its combination of low power consumption, ample memory capacity, versatile I/O options, and robust performance across a wide temperature range makes it an excellent choice for engineers looking to develop efficient control systems. Whether used in consumer products or industrial equipment, this microcontroller stands out as a reliable component that meets modern design requirements effectively.
TN2501N8-G Compare Parts
  • TN2501N8-G vs TN2640K4-G
  • TN2501N8-G vs TN2540N8-G
  • TN2501N8-G vs TN2540N3-G-P002
  • TN2501N8-G vs TN2540N3-G
  • TN2501N8-G vs TN2524N8-G
  • TN2501N8-G vs TN2510N8-G
  • TN2501N8-G vs TN2504N8-G
  • TN2501N8-G vs TN2435N8-G
  • TN2501N8-G vs TN2425N8-G
  • TN2501N8-G vs TN2404K-T1-GE3
  • TN2501N8-G vs TN2404K-T1-E3
  • TN2501N8-G vs TN2130K1-G-VAO
  • TN2501N8-G vs TN2130K1-G
  • TN2501N8-G vs TN2124K1-G
  • TN2501N8-G vs TN2106N3-G
  • TN2501N8-G vs TN2106K1-G
  • TN2501N8-G vs TN2640LG-G
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received