ZMC10
ZMC10
Active
Description:  ZENER DIODE, QUADRO MICROMELF, 9
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC10 Datasheet
History Price: $0.44200
In Stock: 12800
ZMC10 vs ZMC5.6
Part No
Series
-
-
Packaging
Strip
Strip
Status
Active
Active
Voltage - Zener (Nom) (Vz)
10 V
5.6 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
15 Ohms
25 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 7 V
100 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
2-SMD, No Lead
Supplier Device Package
SOD-80C
MicroMELF