ZMC10
ZMC10
Active
Description:  ZENER DIODE, QUADRO MICROMELF, 9
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC10 Datasheet
History Price: $0.44200
In Stock: 12800
ZMC10 Specification
Specification
Part No
ZMC10
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
15 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80C
ZMC10 PDF Datasheet
ZMC10 Related Parts
ZMC11
ZMC11
Diotec Semiconductor
DIODE ZENER 11V 500MW SOD80C
ZMC11
ZMC11
Diotec Semiconductor
ZENERDIODE,SOD-106,11V,0.5W,5%
ZMC12
ZMC12
Diotec Semiconductor
DIODE ZENER 12V 500MW MICROMELF
ZMC12
ZMC12
Diotec Semiconductor
ZENERDIODE,SOD-106,12V,0.5W,5%
ZMC12B
ZMC12B
Diotec Semiconductor
ZENER, SOD-106, 12V, 0.5W, 2%
ZMC13
ZMC13
Diotec Semiconductor
DIODE ZENER 13V 500MW SOD80C
ZMC13
ZMC13
Diotec Semiconductor
ZENERDIODE,SOD-106,13V,0.5W,5%
ZMC15
ZMC15
Diotec Semiconductor
DIODE ZENER 15V 500MW SOD80C
ZMC15
ZMC15
Diotec Semiconductor
ZENERDIODE,SOD-106,15V,0.5W,5%
ZMC15B
ZMC15B
Diotec Semiconductor
ZENER, SOD-106, 15V, 0.5W, 2%
ZMC16
ZMC16
Diotec Semiconductor
DIODE ZENER 16V 500MW SOD80C
ZMC16
ZMC16
Diotec Semiconductor
ZENERDIODE,SOD-106,16V,0.5W,5%
ZMC10 Compare Parts
  • ZMC10 vs ZMC9.1
  • ZMC10 vs ZMC9.1
  • ZMC10 vs ZMC8.2
  • ZMC10 vs ZMC8.2
  • ZMC10 vs ZMC7B5
  • ZMC10 vs ZMC7B5
  • ZMC10 vs ZMC75
  • ZMC10 vs ZMC75
  • ZMC10 vs ZMC7.5
  • ZMC10 vs ZMC7.5
  • ZMC10 vs ZMC6B8
  • ZMC10 vs ZMC6B8
  • ZMC10 vs ZMC68
  • ZMC10 vs ZMC68
  • ZMC10 vs ZMC62
  • ZMC10 vs ZMC62
  • ZMC10 vs ZMC6.8
  • ZMC10 vs ZMC6.8
  • ZMC10 vs ZMC6.2
  • ZMC10 vs ZMC6.2
  • ZMC10 vs ZMC5B6
  • ZMC10 vs ZMC5B6
  • ZMC10 vs ZMC5B1
  • ZMC10 vs ZMC5B1
  • ZMC10 vs ZMC56
  • ZMC10 vs ZMC56
  • ZMC10 vs ZMC51
  • ZMC10 vs ZMC51
  • ZMC10 vs ZMC5.6
  • ZMC10 vs ZMC5.1
  • ZMC10 vs ZMC5.1
  • ZMC10 vs ZMC47
  • ZMC10 vs ZMC47
  • ZMC10 vs ZMC43
  • ZMC10 vs ZMC43
  • ZMC10 vs ZMC4.7
  • ZMC10 vs ZMC4.7
  • ZMC10 vs ZMC4.3
  • ZMC10 vs ZMC4.3
  • ZMC10 vs ZMC3B6
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!