ZMC62
ZMC62
Active
Description:  DIODE ZENER 62V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC62 Datasheet
History Price: $0.05720
In Stock: 43600
ZMC62 vs ZMC9.1
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
62 V
9.1 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
150 Ohms
10 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 47 V
100 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMELF
MicroMELF