ZMC62
ZMC62
Active
Description:  DIODE ZENER 62V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC62 Datasheet
History Price: $0.05720
In Stock: 43600
ZMC62 Specification
Specification
Part No
ZMC62
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
62 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
150 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
2-SMD, No Lead
Supplier Device Package
MicroMELF
ZMC62 PDF Datasheet
ZMC62 Related Parts
ZMC10
ZMC10
Diotec Semiconductor
ZENER DIODE, QUADRO MICROMELF, 9
ZMC11
ZMC11
Diotec Semiconductor
DIODE ZENER 11V 500MW SOD80C
ZMC11
ZMC11
Diotec Semiconductor
ZENERDIODE,SOD-106,11V,0.5W,5%
ZMC12
ZMC12
Diotec Semiconductor
DIODE ZENER 12V 500MW MICROMELF
ZMC12
ZMC12
Diotec Semiconductor
ZENERDIODE,SOD-106,12V,0.5W,5%
ZMC12B
ZMC12B
Diotec Semiconductor
ZENER, SOD-106, 12V, 0.5W, 2%
ZMC13
ZMC13
Diotec Semiconductor
DIODE ZENER 13V 500MW SOD80C
ZMC13
ZMC13
Diotec Semiconductor
ZENERDIODE,SOD-106,13V,0.5W,5%
ZMC15
ZMC15
Diotec Semiconductor
DIODE ZENER 15V 500MW SOD80C
ZMC15
ZMC15
Diotec Semiconductor
ZENERDIODE,SOD-106,15V,0.5W,5%
ZMC15B
ZMC15B
Diotec Semiconductor
ZENER, SOD-106, 15V, 0.5W, 2%
ZMC16
ZMC16
Diotec Semiconductor
DIODE ZENER 16V 500MW SOD80C
ZMC62 Compare Parts
  • ZMC62 vs ZMC9.1
  • ZMC62 vs ZMC9.1
  • ZMC62 vs ZMC8.2
  • ZMC62 vs ZMC8.2
  • ZMC62 vs ZMC7B5
  • ZMC62 vs ZMC7B5
  • ZMC62 vs ZMC75
  • ZMC62 vs ZMC75
  • ZMC62 vs ZMC7.5
  • ZMC62 vs ZMC7.5
  • ZMC62 vs ZMC6B8
  • ZMC62 vs ZMC6B8
  • ZMC62 vs ZMC68
  • ZMC62 vs ZMC68
  • ZMC62 vs ZMC6.8
  • ZMC62 vs ZMC6.8
  • ZMC62 vs ZMC6.2
  • ZMC62 vs ZMC6.2
  • ZMC62 vs ZMC5B6
  • ZMC62 vs ZMC5B6
  • ZMC62 vs ZMC5B1
  • ZMC62 vs ZMC5B1
  • ZMC62 vs ZMC56
  • ZMC62 vs ZMC56
  • ZMC62 vs ZMC51
  • ZMC62 vs ZMC51
  • ZMC62 vs ZMC5.6
  • ZMC62 vs ZMC5.1
  • ZMC62 vs ZMC5.1
  • ZMC62 vs ZMC47
  • ZMC62 vs ZMC47
  • ZMC62 vs ZMC43
  • ZMC62 vs ZMC43
  • ZMC62 vs ZMC4.7
  • ZMC62 vs ZMC4.7
  • ZMC62 vs ZMC4.3
  • ZMC62 vs ZMC4.3
  • ZMC62 vs ZMC3B6
  • ZMC62 vs ZMC39
  • ZMC62 vs ZMC39
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.