ZMM75
ZMM75
Active
Description:  DIODE ZENER 75V 500MW SOD80C
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMM75 Datasheet
History Price: $0.03790
In Stock: 49600
ZMM75 vs ZMM22B
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
75 V
22 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
250 Ohms
55 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 56 V
100 nA @ 16 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80C
SOD-80C