ZMM75
ZMM75
Active
Description:  DIODE ZENER 75V 500MW SOD80C
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMM75 Datasheet
History Price: $0.03790
In Stock: 49600
ZMM75 Specification
Specification
Part No
ZMM75
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
75 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
250 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 56 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80C
ZMM75 PDF Datasheet
ZMM75 Related Parts
ZMM5227B-7
ZMM5227B-7
Diodes Inc
DIODE ZENER 3.6V 500MW MINI MELF
ZMM5228B-7
ZMM5228B-7
Diodes Inc
DIODE ZENER 3.9V 500MW MINI MELF
ZMM5229B-7
ZMM5229B-7
Diodes Inc
DIODE ZENER 4.3V 500MW MINI MELF
ZMM5230B-7
ZMM5230B-7
Diodes Inc
DIODE ZENER 4.7V 500MW MINI MELF
ZMM5231B-7
ZMM5231B-7
Diodes Inc
DIODE ZENER 5.1V 500MW MINI MELF
ZMM5232B-7
ZMM5232B-7
Diodes Inc
DIODE ZENER 5.6V 500MW MINI MELF
ZMM5233B-7
ZMM5233B-7
Diodes Inc
DIODE ZENER 6V 500MW MINI MELF
ZMM5234B-7
ZMM5234B-7
Diodes Inc
DIODE ZENER 6.2V 500MW MINI MELF
ZMM5235B-7
ZMM5235B-7
Diodes Inc
DIODE ZENER 6.8V 500MW MINI MELF
ZMM5236B-7
ZMM5236B-7
Diodes Inc
DIODE ZENER 7.5V 500MW MINI MELF
ZMM5237B-7
ZMM5237B-7
Diodes Inc
DIODE ZENER 8.2V 500MW MINI MELF
ZMM5238B-7
ZMM5238B-7
Diodes Inc
DIODE ZENER 8.7V 500MW MINI MELF
ZMM75 Compare Parts
  • ZMM75 vs ZMM5225B-7
  • ZMM75 vs ZMM51R13
  • ZMM75 vs ZMM51R13
  • ZMM75 vs ZMM51B
  • ZMM75 vs ZMM51B
  • ZMM75 vs ZMM5.6R13
  • ZMM75 vs ZMM5.1R13
  • ZMM75 vs ZMM5.1R13
  • ZMM75 vs ZMM4B3
  • ZMM75 vs ZMM4B3
  • ZMM75 vs ZMM47B
  • ZMM75 vs ZMM47B
  • ZMM75 vs ZMM43B
  • ZMM75 vs ZMM43B
  • ZMM75 vs ZMM4.3R13
  • ZMM75 vs ZMM4.3R13
  • ZMM75 vs ZMM3B9
  • ZMM75 vs ZMM3B9
  • ZMM75 vs ZMM39R13
  • ZMM75 vs ZMM39R13
  • ZMM75 vs ZMM33R13
  • ZMM75 vs ZMM33R13
  • ZMM75 vs ZMM30B
  • ZMM75 vs ZMM30B
  • ZMM75 vs ZMM3.6R13
  • ZMM75 vs ZMM3.6R13
  • ZMM75 vs ZMM27HCD
  • ZMM75 vs ZMM27B
  • ZMM75 vs ZMM27B
  • ZMM75 vs ZMM24R13
  • ZMM75 vs ZMM24R13
  • ZMM75 vs ZMM24B
  • ZMM75 vs ZMM24B
  • ZMM75 vs ZMM22R13
  • ZMM75 vs ZMM22R13
  • ZMM75 vs ZMM22BR13
  • ZMM75 vs ZMM22BR13
  • ZMM75 vs ZMM22B
  • ZMM75 vs ZMM22B
  • ZMM75 vs ZMM20B
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.