ZPD47B
ZPD47B
Active
Description:  DIODE ZENER 47V 500MW DO35
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPD47B Datasheet
History Price: $0.02240
In Stock: 13600
ZPD47B vs ZPD5B1
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
47 V
5.1 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
70 Ohms
30 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 35 V
100 nA @ 800 mV
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35