ZPD47B
ZPD47B
Active
Description:  DIODE ZENER 47V 500MW DO35
Manufacturer:  Diotec Semiconductor
Datasheet:   ZPD47B Datasheet
History Price: $0.02240
In Stock: 13600
ZPD47B Specification
Specification
Part No
ZPD47B
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
47 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
70 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 35 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
ZPD47B PDF Datasheet
ZPD47B Related Parts
ZPD10B
ZPD10B
Diotec Semiconductor
ZENER, DO-35, 10V, 0.5W, 2%
ZPD11B
ZPD11B
Diotec Semiconductor
ZenerD, 11V, 0.5W, 2%
ZPD12B
ZPD12B
Diotec Semiconductor
ZenerD, 12V, 0.5W, 2%
ZPD13B
ZPD13B
Diotec Semiconductor
DIODE ZENER 13V 500MW DO35
ZPD13B
ZPD13B
Diotec Semiconductor
ZENERDIODE,DO-35,13V,0.5W,2%
ZPD15B
ZPD15B
Diotec Semiconductor
ZENER, DO-35, 15V, 0.5W, 2%
ZPD16B
ZPD16B
Diotec Semiconductor
DIODE ZENER 16V 500MW DO35
ZPD16B
ZPD16B
Diotec Semiconductor
ZENERDIODE,DO-35,16V,0.5W,2%
ZPD18B
ZPD18B
Diotec Semiconductor
DIODE ZENER 18V 500MW DO35
ZPD18B
ZPD18B
Diotec Semiconductor
ZENERDIODE,DO-35,18V,0.5W,2%
ZPD20B
ZPD20B
Diotec Semiconductor
DIODE ZENER 20V 500MW DO35
ZPD20B
ZPD20B
Diotec Semiconductor
ZENERDIODE,DO-35,20V,0.5W,2%
ZPD47B Compare Parts
  • ZPD47B vs ZPD9B1
  • ZPD47B vs ZPD8B2
  • ZPD47B vs ZPD8B2
  • ZPD47B vs ZPD75
  • ZPD47B vs ZPD75
  • ZPD47B vs ZPD68B
  • ZPD47B vs ZPD68B
  • ZPD47B vs ZPD68
  • ZPD47B vs ZPD68
  • ZPD47B vs ZPD62
  • ZPD47B vs ZPD62
  • ZPD47B vs ZPD5B1
  • ZPD47B vs ZPD5B1
  • ZPD47B vs ZPD56
  • ZPD47B vs ZPD56
  • ZPD47B vs ZPD3B9
  • ZPD47B vs ZPD3B9
  • ZPD47B vs ZPD30B
  • ZPD47B vs ZPD30B
  • ZPD47B vs ZPD2B7
  • ZPD47B vs ZPD2B7
  • ZPD47B vs ZPD27B
  • ZPD47B vs ZPD27B
  • ZPD47B vs ZPD24B
  • ZPD47B vs ZPD24B
  • ZPD47B vs ZPD20B
  • ZPD47B vs ZPD20B
  • ZPD47B vs ZPD18B
  • ZPD47B vs ZPD18B
  • ZPD47B vs ZPD16B
  • ZPD47B vs ZPD16B
  • ZPD47B vs ZPD15B
  • ZPD47B vs ZPD13B
  • ZPD47B vs ZPD13B
  • ZPD47B vs ZPD12B
  • ZPD47B vs ZPD11B
  • ZPD47B vs ZPD10B
  • ZPD47B vs ZPD9.1
  • ZPD47B vs ZPD9.1
  • ZPD47B vs ZPD8.2
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.