Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 100122FC
100122FC
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF NON-INV -5.7V 24CFLATPK
Manufacturer:
National Semiconductor
Datasheet:
100122FC Datasheet
History Price: $3.33000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100122FC vs 100322QCX
Part No
100122FC
100322QCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
9
Number of Bits per Element
9
1
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatpack
28-LCC (J-Lead)
Supplier Device Package
24-CFlatpack
28-PLCC (11.51x11.51)