100322QCX
100322QCX
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100322QCX Datasheet
History Price: $1.30000
In Stock: 10000
100322QCX Specification
Specification
Part No
100322QCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
9
Number of Bits per Element
1
Input Type
-
Output Type
-
Current - Output High, Low
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100322QCX PDF Datasheet
100322QCX Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100322QCX Description

## Overview of Fairchild Semiconductor 100322QCX

The Fairchild Semiconductor 100322QCX is a high-speed, low-power quad 2-input multiplexer designed to provide efficient signal switching and routing in digital and analog circuits. It is part of Fairchild's range of logic ICs and is particularly well-suited for communication systems, consumer electronics, and signal processing applications where fast switching and low power consumption are critical.

This device features complementary MOS (CMOS) technology, ensuring high-speed operation, low propagation delay, and minimal power consumption. It can handle both high-frequency digital signals and analog signal switching, making it versatile for a wide range of applications that require efficient signal routing and multiplexing.

## Key Specifications

* Operating Voltage Range:
The 100322QCX operates with a single supply voltage range of 2.0 V to 5.5 V, providing flexibility for use in a wide range of voltage-sensitive applications.

* Input Voltage Range:
The device supports a logic input voltage range of 0 V to Vcc, ensuring compatibility with different logic levels for easy integration into various digital systems.

* Output Voltage:
The output voltage can range from 0 V to Vcc, depending on the supply voltage, allowing it to interface with other digital components in the system.

* Propagation Delay:
The propagation delay time (tPLH, tPHL) of the 100322QCX is typically 6 ns, ensuring fast switching speeds that are essential in high-speed logic circuits, data multiplexing, and communication systems.

* Output Drive Capability:
The device can drive standard CMOS loads with a high output drive capability of 24 mA, ensuring reliable signal transmission to subsequent circuit stages.

* Logic Family:
The 100322QCX belongs to the CMOS logic family, which offers high noise immunity, low static power consumption, and the ability to handle a wide range of signal voltages.

* Operating Temperature Range:
The operating temperature range of the 100322QCX is from -40°C to +125°C, making it suitable for both commercial and industrial environments where temperature fluctuations are common.

* Package Type:
The device is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact footprint suitable for high-density applications and allows for easy integration into circuit boards.

* Output Impedance:
The output impedance of the device is typically 10 Ω, which helps in maintaining signal integrity and ensuring that the output signal is not significantly degraded by impedance mismatches.

## Key Features

* Low Power Consumption:
The 100322QCX is designed for low-power consumption, making it suitable for battery-operated and energy-sensitive applications such as portable devices and energy-efficient systems.

* High-Speed Operation:
With a propagation delay as low as 6 ns, the device is capable of high-speed switching, making it ideal for applications that require rapid signal processing and multiplexing, such as data acquisition systems, communication devices, and signal processing circuits.

* Versatile Multiplexer Function:
The 100322QCX features a quad 2-input multiplexer configuration, meaning it can select between two different input signals for each of the four individual channels, offering flexibility in routing signals within the circuit.

* CMOS Logic Compatibility:
The device is fully compatible with CMOS logic circuits, ensuring low power consumption and the ability to interface seamlessly with other CMOS-based components.

* High Noise Immunity:
As a CMOS device, the 100322QCX provides high noise immunity, making it robust in environments with high electrical noise and ensuring stable operation.

* Wide Supply Voltage Range:
The wide supply voltage range from 2.0 V to 5.5 V allows the 100322QCX to operate in a variety of applications, from low-voltage systems to more standard digital circuits requiring higher supply voltages.

## Applications

* Signal Routing and Multiplexing:
The 100322QCX is ideal for signal multiplexing in digital and analog circuits. It is commonly used in applications where multiple input signals need to be routed to a single output, such as in communication systems, data acquisition, and signal processing systems.

* Data Multiplexers:
In data multiplexing applications, the 100322QCX can route different data channels to a common bus, enabling efficient data transmission between different parts of a system. It is widely used in systems that require dynamic switching between multiple input sources, such as telecommunications and audio/video equipment.

* Audio and Video Switching:
The device is useful in audio and video switching systems, where different audio or video sources need to be selected and routed to an output channel. It can be used in AV receivers, media players, and multimedia devices.

* Signal Conditioning:
The 100322QCX is commonly used in signal conditioning circuits, where it helps to selectively route analog or digital signals to different processing stages, such as filters, amplifiers, or analog-to-digital converters (ADC).

* Battery-Powered Devices:
Due to its low power consumption, the 100322QCX is well-suited for battery-powered devices, including portable electronics, wireless communication devices, and wearable technology, where efficient power usage is a priority.

* Control Systems:
The 100322QCX can be used in control systems, including automated industrial processes, robotics, and sensor networks, where precise signal routing is required for monitoring and actuation.

## Performance Characteristics

* Low Input Capacitance:
The 100322QCX features low input capacitance, which minimizes signal loss and distortion, ensuring that the multiplexed signals remain high-quality and undistorted even at high frequencies.

* Stable Operation Across Supply Voltages:
The device maintains stable operation across a wide range of supply voltages, from 2.0 V to 5.5 V, making it versatile and suitable for systems with different voltage levels and power requirements.

* Fast Switching Response:
With a typical propagation delay of 6 ns, the device offers fast switching times, ensuring quick response to signal changes in systems where speed is essential, such as data communications and real-time signal processing.

* Low Cross-Talk Between Channels:
The 100322QCX provides low cross-talk between channels, ensuring that signals on one channel do not interfere with signals on another, which is crucial for multi-channel systems and high-precision applications.

## Conclusion

The Fairchild Semiconductor 100322QCX is a high-speed, low-power quad 2-input multiplexer designed for efficient signal routing and multiplexing in a variety of applications. With its wide voltage range, low power consumption, and high-speed operation, the 100322QCX is suitable for use in data communication systems, signal processing, audio/video switching, and control systems. Its compatibility with CMOS logic circuits and its low propagation delay make it an ideal choice for applications requiring rapid signal switching and efficient power use, such as telecommunications, portable devices, and multimedia systems.
100322QCX Compare Parts
  • 100322QCX vs 100323PC
  • 100322QCX vs 100322QC
  • 100322QCX vs 100322PC
  • 100322QCX vs 100319QI
  • 100322QCX vs 100319QC
  • 100322QCX vs 100313QI
  • 100322QCX vs 100313QCX
  • 100322QCX vs 100313QC
  • 100322QCX vs 100313PC
  • 100322QCX vs 100313FM-MLS
  • 100322QCX vs 100313DC
  • 100322QCX vs 100170J-MIL
  • 100322QCX vs 100170DCQR
  • 100322QCX vs 100123DCQR
  • 100322QCX vs 100122W-MIL
  • 100322QCX vs 100122J-MIL
  • 100322QCX vs 100122DCQR
  • 100322QCX vs 100113J-MIL
  • 100322QCX vs 100112FCQR
  • 100322QCX vs 100112DCQR
  • 100322QCX vs 100112DC
  • 100322QCX vs 100352PC
  • 100322QCX vs 100123W-MIL
  • 100322QCX vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.